AF261SN2-1J详情
ABB AF261SN2-1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2183
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
0个相似型号
AF261SN2-1J拓展信息
AF261SN2-1J详情
ABB AF261SN2-1J重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2183
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261SN2-1J拓展信息