ABB AF261SN2-1SJ
- 收藏
- 对比
AF261SN2-1SJ
11-AF261SN2-1SJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 24VAC, One Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 13-16, with Hand/Off/Auto Three-Position Switch and Pilot Light Text On
1最小包装量--
AF261SN2-1SJ详情
ABB AF261SN2-1SJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2186
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261SN2-1SJ拓展信息







哦! 它是空的。