ABB AF261SN2-2UD9
- 收藏
- 对比
AF261SN2-2UD9
11-AF261SN2-2UD9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 100-250VAC, One Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 20-24, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selector Switch Hand/Off/Auto
1最小包装量--
AF261SN2-2UD9详情
ABB AF261SN2-2UD9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2220
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261SN2-2UD9拓展信息







哦! 它是空的。