ABB AF261SNX-1JN9
- 收藏
- 对比
AF261SNX-1JN9
11-AF261SNX-1JN9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 24VAC, One Phase, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 1.3-1.7, Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Emergency Stop Pushbuttons
1最小包装量--
AF261SNX-1JN9详情
ABB AF261SNX-1JN9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261SNX-1JN9拓展信息







哦! 它是空的。