ABB AF261SX-FPF9
- 收藏
- 对比
AF261SX-FPF9
11-AF261SX-FPF9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Control Voltage Rating 24VAC, Line Voltage 230-240V, One Phase, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 5.7-7.6, Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Stop Pushbu
1最小包装量--
AF261SX-FPF9详情
ABB AF261SX-FPF9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261SX-FPF9拓展信息







哦! 它是空的。