AF261X-3S详情
ABB AF261X-3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250-500VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
0个相似型号
AF261X-3S拓展信息
AF261X-3S详情
ABB AF261X-3S重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
250-500VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261X-3S拓展信息