ABB AF26-22-00-13
- 收藏
- 对比
AF26-22-00-13
11-AF26-22-00-13
配件
--
大陆
立即发货

AF26 4-pole contactors are used for controlling power circuits up to 690 V AC and 440 V DC. They are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...). AF... contactors include an electronic coil interface
1最小包装量--
AF26-22-00-13详情
ABB AF26-22-00-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Special Features
Terminal type: Screw terminals
产品类别
Contactors
触点配置
DPST-NO, DPST-NC
工作电压
690V
AF26-22-00-13拓展信息







哦! 它是空的。