ABB AF262B2-CE13L
- 收藏
- 对比
AF262B2-CE13L
11-AF262B2-CE13L
无类别的
--
大陆
立即发货

Combination Starter, AF26, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 5.7-18.9, Circuit Breaker Amp Rating 25A, with Three Position Selector Switch Forward/Off/Reverse
1最小包装量--
AF262B2-CE13L详情
ABB AF262B2-CE13L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 583
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF262B2-CE13L拓展信息







哦! 它是空的。