ABB AF262BX-CR2B9
- 收藏
- 对比
AF262BX-CR2B9
11-AF262BX-CR2B9
无类别的
--
大陆
立即发货

Combination Starter, AF26, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 10-13, Circuit Breaker Amp Rating 20A, Additional Auxiliary Contacts Blocks 1NO/1NC, with Forward/Rever
1最小包装量--
AF262BX-CR2B9详情
ABB AF262BX-CR2B9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF262BX-CR2B9拓展信息







哦! 它是空的。