ABB AF262N2-CMG
- 收藏
- 对比
AF262N2-CMG
11-AF262N2-CMG
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 3.1-4.2, with Forward/Off/Reverse Three Position Switch and Forward Reverse Pilot Light
1最小包装量--
AF262N2-CMG详情
ABB AF262N2-CMG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2289
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF262N2-CMG拓展信息







哦! 它是空的。