AF262NX-2U详情
ABB AF262NX-2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 4X
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
0个相似型号
AF262NX-2U拓展信息
AF262NX-2U详情
ABB AF262NX-2U重要参数规格及、参数值,及相似型号如下:
NEMA Rating
NEMA Type 4X
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF262NX-2U拓展信息