ABB AF26Z-22-00-21
- 收藏
- 对比
AF26Z-22-00-21
11-AF26Z-22-00-21
配件
--
大陆
立即发货

AF26Z 4-pole contactors are used for controlling power circuits up to 690 V AC and 440 V DC. They are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...). AF..Z contactors include an electronic coil interfac
1最小包装量--
AF26Z-22-00-21详情
ABB AF26Z-22-00-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VH1241BN+9T4GGA
Manufacturer
Johnson Controls
Special Features
Terminal type: Screw terminals
产品类别
Contactors
触点配置
DPST-NO, DPST-NC
工作电压
690V
AF26Z-22-00-21拓展信息







哦! 它是空的。