AF26Z-30-00-23详情
ABB AF26Z-30-00-23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
cULus
Manufacturer
ABB
Manufacturer Part Number
AF26Z-30-00-23
Special Features
Terminal type: Screw terminals
终端
Screw
产品类别
Contactors
线圈电压
100-250 VAC, 100-250 VDC
线圈型
Electronic
辅助触点
None
0个相似型号
AF26Z-30-00-23拓展信息








哦! 它是空的。