ABB AF3001N2-2CH9
- 收藏
- 对比
AF3001N2-2CH9
11-AF3001N2-2CH9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF300, Voltage Rating 100-250VAC, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.17-0.23, Additional Auxiliary Contacts Blocks 1NO/1NC, with Two Position Switch Off
1最小包装量--
AF3001N2-2CH9详情
ABB AF3001N2-2CH9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2382
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF300
AF3001N2-2CH9拓展信息







哦! 它是空的。