ABB AF3002F2-CC6G
- 收藏
- 对比
AF3002F2-CC6G
11-AF3002F2-CC6G
无类别的
--
大陆
立即发货

Combination Starter AF300, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 220-310, Fuse Clip Rating/Voltage Fuse Type 600A, 600V Class J, with Three Position Selector Switch For
1最小包装量--
AF3002F2-CC6G详情
ABB AF3002F2-CC6G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 697
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF300
AF3002F2-CC6G拓展信息







哦! 它是空的。