ABB AF3012-1E3P
- 收藏
- 对比
AF3012-1E3P
11-AF3012-1E3P
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF30, Voltage Rating 24VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 15-45, with Two Position Selector Switch Off/On and Pilot Lights Text On/Fault
1最小包装量--
AF3012-1E3P详情
ABB AF3012-1E3P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2306
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
AF3012-1E3P拓展信息







哦! 它是空的。