ABB AF3012-2WF9
- 收藏
- 对比
AF3012-2WF9
11-AF3012-2WF9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF30, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, , Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF3012-2WF9详情
ABB AF3012-2WF9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 2319
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
AF3012-2WF9拓展信息







哦! 它是空的。