AF3012-AWD详情
ABB AF3012-AWD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2325
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
0个相似型号
AF3012-AWD拓展信息
AF3012-AWD详情
ABB AF3012-AWD重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2325
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
AF3012-AWD拓展信息