ABB AF3012-GVF
- 收藏
- 对比
AF3012-GVF
11-AF3012-GVF
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF30, Control Voltage Rating 24VAC, Line Voltage 460-480V, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 24-29, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF3012-GVF详情
ABB AF3012-GVF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2342
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
AF3012-GVF拓展信息







哦! 它是空的。