ABB AF301B2-2E27T
- 收藏
- 对比
AF301B2-2E27T
11-AF301B2-2E27T
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF30, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 9-30, Amp Rating 50A, with Three Position Selector Switch Hand/Off/Auto and Start Pushbutton
1最小包装量--
AF301B2-2E27T详情
ABB AF301B2-2E27T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 657
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301B2-2E27T拓展信息







哦! 它是空的。