AF301B2-2V7详情
ABB AF301B2-2V7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 658
Voltage, Rating
100-250VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
0个相似型号
AF301B2-2V7拓展信息
AF301B2-2V7详情
ABB AF301B2-2V7重要参数规格及、参数值,及相似型号如下:
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 658
Voltage, Rating
100-250VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301B2-2V7拓展信息