ABB AF301B2-BV7J
- 收藏
- 对比
AF301B2-BV7J
11-AF301B2-BV7J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF30, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 24-29, Amp Rating 50A, with Three Position Switch Hand/Off/Auto and Pilot Light Text O
1最小包装量--
AF301B2-BV7J详情
ABB AF301B2-BV7J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 668
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301B2-BV7J拓展信息







哦! 它是空的。