ABB AF301BX-CE27J9
- 收藏
- 对比
AF301BX-CE27J9
11-AF301BX-CE27J9
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF30, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 9-30, Additional Auxiliary Contact Blocks 1NO/1NC, Amp Rating 50A, with Three
1最小包装量--
AF301BX-CE27J9详情
ABB AF301BX-CE27J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301BX-CE27J9拓展信息







哦! 它是空的。