ABB AF301BX-CV7N
- 收藏
- 对比
AF301BX-CV7N
11-AF301BX-CV7N
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF30, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 24-29, Amp Rating 50A, with Start/Emergency Stop Pushbuttons
1最小包装量--
AF301BX-CV7N详情
ABB AF301BX-CV7N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301BX-CV7N拓展信息







哦! 它是空的。