AF301BX-CV7/SP4详情
ABB AF301BX-CV7/SP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
0个相似型号
AF301BX-CV7/SP4拓展信息
AF301BX-CV7/SP4详情
ABB AF301BX-CV7/SP4重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301BX-CV7/SP4拓展信息