ABB AF301F2-1V2D
- 收藏
- 对比
AF301F2-1V2D
11-AF301F2-1V2D
无类别的
--
大陆
立即发货

Combination Starter AF30, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Overload Relay Setting 24-29, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J , with Three Position Selector Switc
1最小包装量--
AF301F2-1V2D详情
ABB AF301F2-1V2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 609
Special Features
Durable Protective Finish
Voltage, Rating
24VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301F2-1V2D拓展信息







哦! 它是空的。