ABB AF301F2-DV2V9
- 收藏
- 对比
AF301F2-DV2V9
11-AF301F2-DV2V9
无类别的
--
大陆
立即发货

Combination Starter AF30, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 575-600V, Overload Relay Setting 24-29, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J, Additional
1最小包装量--
AF301F2-DV2V9详情
ABB AF301F2-DV2V9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 652
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301F2-DV2V9拓展信息







哦! 它是空的。