ABB AF301FX-AW2F
- 收藏
- 对比
AF301FX-AW2F
11-AF301FX-AW2F
无类别的
--
大陆
立即发货

Combination Starter AF30, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 29-35, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J , wi
1最小包装量--
AF301FX-AW2F详情
ABB AF301FX-AW2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF30
AF301FX-AW2F拓展信息







哦! 它是空的。