AF301S1-2W详情
ABB AF301S1-2W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF30
0个相似型号
AF301S1-2W拓展信息
AF301S1-2W详情
ABB AF301S1-2W重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF30
AF301S1-2W拓展信息