ABB AF301X-2VC
- 收藏
- 对比
AF301X-2VC
11-AF301X-2VC
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF30, Voltage Rating 100-250VAC, Three Phase, Non-Fusible Disconnect, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 24-29, with Off/On Two-Position Switch
1最小包装量--
AF301X-2VC详情
ABB AF301X-2VC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF30
AF301X-2VC拓展信息







哦! 它是空的。