ABB AF4001F2-CE57J
- 收藏
- 对比
AF4001F2-CE57J
11-AF4001F2-CE57J
无类别的
--
大陆
立即发货

Combination Starter AF400, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 170-500, Fuse Clip Rating/Voltage Fuse Type 800A, 600V Class J , with T
1最小包装量--
AF4001F2-CE57J详情
ABB AF4001F2-CE57J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 701
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF400
AF4001F2-CE57J拓展信息







哦! 它是空的。