ABB AF4001FX-CE57J9
- 收藏
- 对比
AF4001FX-CE57J9
11-AF4001FX-CE57J9
无类别的
--
大陆
立即发货

Combination Starter AF400, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 170-500, Fuse Clip Rating/Voltage Fuse Type 800A, 600V Class J,
1最小包装量--
AF4001FX-CE57J9详情
ABB AF4001FX-CE57J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF400
AF4001FX-CE57J9拓展信息







哦! 它是空的。