ABB AF4001N2-CE5F9
- 收藏
- 对比
AF4001N2-CE5F9
11-AF4001N2-CE5F9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF400, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 170-500, Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Stop Pushbuttons and Pilo
1最小包装量--
AF4001N2-CE5F9详情
ABB AF4001N2-CE5F9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2391
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF400
AF4001N2-CE5F9拓展信息







哦! 它是空的。