ABB AF4601B2-BE5MJ
- 收藏
- 对比
AF4601B2-BE5MJ
11-AF4601B2-BE5MJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF460, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 170-500, Amp Rating 800A, with Three Position Selector Switch Hand/Off/Auto and Pilot
1最小包装量--
AF4601B2-BE5MJ详情
ABB AF4601B2-BE5MJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 712
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF460
AF4601B2-BE5MJ拓展信息







哦! 它是空的。