ABB AF4602B2-DE5MG
- 收藏
- 对比
AF4602B2-DE5MG
11-AF4602B2-DE5MG
无类别的
--
大陆
立即发货

Combination Starter, AF460, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 170-500, Circuit Breaker Amp Rating 800A, with Three Position Selector Switch Slow/Off/Fast and Pilot Lights T
1最小包装量--
AF4602B2-DE5MG详情
ABB AF4602B2-DE5MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 713
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF460
AF4602B2-DE5MG拓展信息







哦! 它是空的。