ABB AF5012-2CJ
- 收藏
- 对比
AF5012-2CJ
11-AF5012-2CJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF50, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.17-0.23, with Hand/Off/Auto Three-Position Switch and Pilot Light Text On
1最小包装量--
AF5012-2CJ详情
ABB AF5012-2CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
088531
厂商
Molex
Product Status
活跃
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2394
RoHS
Non-Compliant
系列
*
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF50
AF5012-2CJ拓展信息







哦! 它是空的。