AF5012-BCA详情
ABB AF5012-BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2403
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
相位
Three
触点尺寸代码
AF50
AF5012-BCA拓展信息








哦! 它是空的。