ABB AF501B2-AE18J
- 收藏
- 对比
AF501B2-AE18J
11-AF501B2-AE18J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF50, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 27-80, Amp Rating 80A, with Three Position Selector Switch Hand/Off/Auto and Pilot Lig
1最小包装量--
AF501B2-AE18J详情
ABB AF501B2-AE18J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 764
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF50
AF501B2-AE18J拓展信息







哦! 它是空的。