ABB AF501F2-CC3D
- 收藏
- 对比
AF501F2-CC3D
11-AF501F2-CC3D
无类别的
--
大陆
立即发货

Combination Starter AF50, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 29-42, Fuse Clip Rating/Voltage Fuse Type 100A, 600V Class J , with Thre
1最小包装量--
AF501F2-CC3D详情
ABB AF501F2-CC3D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 742
RoHS
Non-Compliant
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF50
AF501F2-CC3D拓展信息







哦! 它是空的。