ABB AF501N2-CDV
- 收藏
- 对比
AF501N2-CDV
11-AF501N2-CDV
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF50, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.31-0.41, with Three Position Selector Switch Hand/Off/Auto and Red Pilot Light Text Run
1最小包装量--
AF501N2-CDV详情
ABB AF501N2-CDV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2424
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF50
AF501N2-CDV拓展信息







哦! 它是空的。