AF501N2-CE1详情
ABB AF501N2-CE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2425
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF50
0个相似型号
AF501N2-CE1拓展信息
AF501N2-CE1详情
ABB AF501N2-CE1重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2425
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF50
AF501N2-CE1拓展信息