AF502B2-2C8详情
ABB AF502B2-2C8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 793
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF502
0个相似型号
AF502B2-2C8拓展信息
AF502B2-2C8详情
ABB AF502B2-2C8重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 793
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF502
AF502B2-2C8拓展信息