ABB AF502B2-2C8G
- 收藏
- 对比
AF502B2-2C8G
11-AF502B2-2C8G
无类别的
--
大陆
立即发货

Combination Starter, AF502, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 29-42, Circuit Breaker Amp Rating 80A, with Three Position Selector Switch Slow/Off/Fast and Pilot Lights Text
1最小包装量--
AF502B2-2C8G详情
ABB AF502B2-2C8G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 794
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF502
AF502B2-2C8G拓展信息







哦! 它是空的。