AF503000RT-69详情
ABB AF503000RT-69重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Manufacturer Part Number
AF503000RT-69
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
50-150 psi
0个相似型号
AF503000RT-69详情
ABB AF503000RT-69重要参数规格及、参数值,及相似型号如下:
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Manufacturer Part Number
AF503000RT-69
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
50-150 psi