ABB AF58012-CE8A9
- 收藏
- 对比
AF58012-CE8A9
11-AF58012-CE8A9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF580, Voltage Rating 120V, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 270-800, Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Stop Pushbuttons
1最小包装量--
AF58012-CE8A9详情
ABB AF58012-CE8A9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2445
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF580
AF58012-CE8A9拓展信息







哦! 它是空的。