ABB AF5801B2-AE8MF
- 收藏
- 对比
AF5801B2-AE8MF
11-AF5801B2-AE8MF
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF580, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 270-800, Amp Rating 80A, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF5801B2-AE8MF详情
ABB AF5801B2-AE8MF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 797
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF580
AF5801B2-AE8MF拓展信息







哦! 它是空的。