ABB AF6312-2E1J
- 收藏
- 对比
AF6312-2E1J
11-AF6312-2E1J
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF63, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 27-80, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AF6312-2E1J详情
ABB AF6312-2E1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2447
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
AF6312-2E1J拓展信息







哦! 它是空的。