AF6312-DE详情
ABB AF6312-DE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 2458
Special Features
Durable Protective Finish
Voltage, Rating
120V
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
0个相似型号
AF6312-DE拓展信息
AF6312-DE详情
ABB AF6312-DE重要参数规格及、参数值,及相似型号如下:
NEMA Rating
NEMA Type 1, 3R, 4, 2458
Special Features
Durable Protective Finish
Voltage, Rating
120V
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
AF6312-DE拓展信息