ABB AF631F2-CE14Q9
- 收藏
- 对比
AF631F2-CE14Q9
11-AF631F2-CE14Q9
无类别的
--
大陆
立即发货

Combination Starter AF63, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 27-80, Fuse Clip Rating/Voltage Fuse Type 200A, 600V Class J, Additional
1最小包装量--
AF631F2-CE14Q9详情
ABB AF631F2-CE14Q9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 818
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF63
AF631F2-CE14Q9拓展信息







哦! 它是空的。