AF631N2-2E详情
ABB AF631N2-2E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2470
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
0个相似型号
AF631N2-2E拓展信息
AF631N2-2E详情
ABB AF631N2-2E重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2470
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
AF631N2-2E拓展信息